Capital Lighting, Inc. 8239-965 Exterior -Post/Pier Head 739366

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three-Light Lancaster Post Lantern UPC: 785652823954 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three-Light Lancaster Post Lantern UPC: 785652823954 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8239-965 Exterior -Post/Pier Head - 739366 - Capital Lighting, Inc.
Columbus, OH, USA
8239-965 Exterior -Post/Pier Head
739366
8239-965 Exterior -Post/Pier Head 739366
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three-Light Lancaster Post Lantern UPC: 785652823954 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Three-Light Lancaster Post Lantern
UPC: 785652823954
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739366
Product Name 8239-965 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details