Capital Lighting, Inc. 8037-12 Exterior -Wall Mount 739365

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Lancaster Black Wall Lantern UPC: 785652803703 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Lancaster Black Wall Lantern UPC: 785652803703 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8037-12 Exterior -Wall Mount - 739365 - Capital Lighting, Inc.
Columbus, OH, USA
8037-12 Exterior -Wall Mount
739365
8037-12 Exterior -Wall Mount 739365
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Single-Light Lancaster Black Wall Lantern UPC: 785652803703 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single-Light Lancaster Black Wall Lantern
UPC: 785652803703
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 3/4`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739365
Product Name 8037-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details