Capital Lighting, Inc. 8239-02 Exterior -Post/Pier Head 739361

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three-Light Lancaster Brass Post Lantern UPC: 785652823923 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three-Light Lancaster Brass Post Lantern UPC: 785652823923 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8239-02 Exterior -Post/Pier Head - 739361 - Capital Lighting, Inc.
Columbus, OH, USA
8239-02 Exterior -Post/Pier Head
739361
8239-02 Exterior -Post/Pier Head 739361
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three-Light Lancaster Brass Post Lantern UPC: 785652823923 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three-Light Lancaster Brass Post Lantern
UPC: 785652823923
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739361
Product Name 8239-02 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details