Capital Lighting, Inc. 8239-12 Exterior -Post/Pier Head 739360

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Lancaster Black Post Lantern UPC: 785652823909 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Lancaster Black Post Lantern UPC: 785652823909 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8239-12 Exterior -Post/Pier Head - 739360 - Capital Lighting, Inc.
Columbus, OH, USA
8239-12 Exterior -Post/Pier Head
739360
8239-12 Exterior -Post/Pier Head 739360
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three-Light Lancaster Black Post Lantern UPC: 785652823909 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three-Light Lancaster Black Post Lantern
UPC: 785652823909
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739360
Product Name 8239-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details