Capital Lighting, Inc. 8507-26 Exterior -Wall Mount 739326

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Length 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850769 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 9/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Length 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850769 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 9/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8507-26 Exterior -Wall Mount - 739326 - Capital Lighting, Inc.
Columbus, OH, USA
8507-26 Exterior -Wall Mount
739326
8507-26 Exterior -Wall Mount 739326
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Length 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850769 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 9/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.50
Length 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Product Name: Single-Light Classico Outdoor Wall Lantern
UPC: 785652850769
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:4 3/4`` H:5 9/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739326
Product Name 8507-26 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details