Capital Lighting, Inc. 8509-02 Exterior -Wall Mount 739320

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850929 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850929 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8509-02 Exterior -Wall Mount - 739320 - Capital Lighting, Inc.
Columbus, OH, USA
8509-02 Exterior -Wall Mount
739320
8509-02 Exterior -Wall Mount 739320
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: Single-Light Classico Outdoor Wall Lantern UPC: 785652850929 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.25
Length 12.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: Single-Light Classico Outdoor Wall Lantern
UPC: 785652850929
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739320
Product Name 8509-02 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details