Capital Lighting, Inc. 8039-12 Exterior -Wall Mount 739314

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Lancaster Black Wall Lantern UPC: 785652803901 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 1/2`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Lancaster Black Wall Lantern UPC: 785652803901 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 1/2`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8039-12 Exterior -Wall Mount - 739314 - Capital Lighting, Inc.
Columbus, OH, USA
8039-12 Exterior -Wall Mount
739314
8039-12 Exterior -Wall Mount 739314
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Product Name: Two-Light Lancaster Black Wall Lantern UPC: 785652803901 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 1/2`` H:9 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Length 20.50
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two-Light Lancaster Black Wall Lantern
UPC: 785652803901
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:4 1/2`` H:9 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739314
Product Name 8039-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details