Capital Lighting, Inc. 56745 Large Chandeliers-Candle 739287

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56745 Large Chandeliers-Candle - 739287 - Capital Lighting, Inc.
Columbus, OH, USA
56745 Large Chandeliers-Candle
739287
56745 Large Chandeliers-Candle 739287
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739287
Product Name 56745 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details