Capital Lighting, Inc. 49092 Large Chandeliers-Candle 739280

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 47.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 47.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49092 Large Chandeliers-Candle - 739280 - Capital Lighting, Inc.
Columbus, OH, USA
49092 Large Chandeliers-Candle
739280
49092 Large Chandeliers-Candle 739280
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 47.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 75
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739280
Product Name 49092 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details