Capital Lighting, Inc. 51860 Pendants-Glass Down 739249

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51860 Pendants-Glass Down - 739249 - Capital Lighting, Inc.
Columbus, OH, USA
51860 Pendants-Glass Down
739249
51860 Pendants-Glass Down 739249
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739249
Product Name 51860 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details