Capital Lighting, Inc. 32292 Lamps-Table Lamps 739243

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32292 Lamps-Table Lamps - 739243 - Capital Lighting, Inc.
Columbus, OH, USA
32292 Lamps-Table Lamps
739243
32292 Lamps-Table Lamps 739243
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739243
Product Name 32292 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details