Capital Lighting, Inc. 27410 Island/Pool Table-2 Light Bar 739153

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27410 Island/Pool Table-2 Light Bar - 739153 - Capital Lighting, Inc.
Columbus, OH, USA
27410 Island/Pool Table-2 Light Bar
739153
27410 Island/Pool Table-2 Light Bar 739153
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739153
Product Name 27410 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details