Capital Lighting, Inc. 65838 Lamps-Floor Lamps 739151

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
65838 Lamps-Floor Lamps - 739151 - Capital Lighting, Inc.
Columbus, OH, USA
65838 Lamps-Floor Lamps
739151
65838 Lamps-Floor Lamps 739151
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.00
Bulb
Type: Reg.
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739151
Product Name 65838 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details