Capital Lighting, Inc. 49879 Lamps-Floor Lamps 739149

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 74.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 74.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
49879 Lamps-Floor Lamps - 739149 - Capital Lighting, Inc.
Columbus, OH, USA
49879 Lamps-Floor Lamps
739149
49879 Lamps-Floor Lamps 739149
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 74.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 74.00
Bulb
Type: Reg.
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739149
Product Name 49879 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details