Capital Lighting, Inc. 27560 Lamps-Accent Lamps 739129

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
27560 Lamps-Accent Lamps - 739129 - Capital Lighting, Inc.
Columbus, OH, USA
27560 Lamps-Accent Lamps
739129
27560 Lamps-Accent Lamps 739129
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739129
Product Name 27560 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details