Capital Lighting, Inc. 65841 Lamps-Floor Lamps 739122

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 60.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 60.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
65841 Lamps-Floor Lamps - 739122 - Capital Lighting, Inc.
Columbus, OH, USA
65841 Lamps-Floor Lamps
739122
65841 Lamps-Floor Lamps 739122
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 60.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 60.00
Bulb
Type: Reg.
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739122
Product Name 65841 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details