Capital Lighting, Inc. 65840 Lamps-Floor Lamps 739112

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
65840 Lamps-Floor Lamps - 739112 - Capital Lighting, Inc.
Columbus, OH, USA
65840 Lamps-Floor Lamps
739112
65840 Lamps-Floor Lamps 739112
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Reg. Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.00
Bulb
Type: Reg.
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739112
Product Name 65840 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details