Capital Lighting, Inc. 30317 Lamps-Accent Lamps 739107

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
30317 Lamps-Accent Lamps - 739107 - Capital Lighting, Inc.
Columbus, OH, USA
30317 Lamps-Accent Lamps
739107
30317 Lamps-Accent Lamps 739107
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739107
Product Name 30317 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details