Capital Lighting, Inc. 26549 Pendants-Bowl Style 739104

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26549 Pendants-Bowl Style - 739104 - Capital Lighting, Inc.
Columbus, OH, USA
26549 Pendants-Bowl Style
739104
26549 Pendants-Bowl Style 739104
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739104
Product Name 26549 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details