Capital Lighting, Inc. 31123 Semi-Flush Mts.-Bowl Style 739087

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31123 Semi-Flush Mts.-Bowl Style - 739087 - Capital Lighting, Inc.
Columbus, OH, USA
31123 Semi-Flush Mts.-Bowl Style
739087
31123 Semi-Flush Mts.-Bowl Style 739087
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739087
Product Name 31123 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details