Capital Lighting, Inc. 26604 Sconces-Double Glass 739081

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26604 Sconces-Double Glass - 739081 - Capital Lighting, Inc.
Columbus, OH, USA
26604 Sconces-Double Glass
739081
26604 Sconces-Double Glass 739081
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739081
Product Name 26604 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details