Capital Lighting, Inc. 27159 Lamps-Table Lamps 739072

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
27159 Lamps-Table Lamps - 739072 - Capital Lighting, Inc.
Columbus, OH, USA
27159 Lamps-Table Lamps
739072
27159 Lamps-Table Lamps 739072
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739072
Product Name 27159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details