Capital Lighting, Inc. 30369 Lamps-Floor Lamps 739066

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
30369 Lamps-Floor Lamps - 739066 - Capital Lighting, Inc.
Columbus, OH, USA
30369 Lamps-Floor Lamps
739066
30369 Lamps-Floor Lamps 739066
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 65.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739066
Product Name 30369 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details