Capital Lighting, Inc. 48920 Mini Pendants-Rod 739056

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
48920 Mini Pendants-Rod - 739056 - Capital Lighting, Inc.
Columbus, OH, USA
48920 Mini Pendants-Rod
739056
48920 Mini Pendants-Rod 739056
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739056
Product Name 48920 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details