Capital Lighting, Inc. 27232 Sconces-Single Glass 739052

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
27232 Sconces-Single Glass - 739052 - Capital Lighting, Inc.
Columbus, OH, USA
27232 Sconces-Single Glass
739052
27232 Sconces-Single Glass 739052
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 739052
Product Name 27232 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details