Capital Lighting, Inc. 5-7600-2 Exterior -Wall Mount 738972

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oily Bronze Product Name: One Light Wall Mount Lantern UPC: 822920107245 Category: Outdoor Glass: Textured Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oily Bronze Product Name: One Light Wall Mount Lantern UPC: 822920107245 Category: Outdoor Glass: Textured Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-7600-2 Exterior -Wall Mount - 738972 - Capital Lighting, Inc.
Columbus, OH, USA
5-7600-2 Exterior -Wall Mount
738972
5-7600-2 Exterior -Wall Mount 738972
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oily Bronze Product Name: One Light Wall Mount Lantern UPC: 822920107245 Category: Outdoor Glass: Textured Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oily Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920107245
Category: Outdoor
Glass: Textured Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738972
Product Name 5-7600-2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details