Capital Lighting, Inc. 67741 Sconces-Pocket 738865

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
67741 Sconces-Pocket - 738865 - Capital Lighting, Inc.
Columbus, OH, USA
67741 Sconces-Pocket
738865
67741 Sconces-Pocket 738865
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738865
Product Name 67741 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details