Capital Lighting, Inc. 69053 Sconces-Wall Torchieres 738818

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: J Type Short Halogen Qty: 1 Wattage: 100 Finish: Wrought Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: J Type Short Halogen Qty: 1 Wattage: 100 Finish: Wrought Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
69053 Sconces-Wall Torchieres - 738818 - Capital Lighting, Inc.
Columbus, OH, USA
69053 Sconces-Wall Torchieres
738818
69053 Sconces-Wall Torchieres 738818
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: J Type Short Halogen Qty: 1 Wattage: 100 Finish: Wrought Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: J Type Short Halogen
Qty: 1
Wattage: 100
Finish: Wrought Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738818
Product Name 69053 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details