Capital Lighting, Inc. 8-9411-4-25 Bathroom Fixtures-Four Lights 738725

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920108235 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920108235 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9411-4-25 Bathroom Fixtures-Four Lights - 738725 - Capital Lighting, Inc.
Columbus, OH, USA
8-9411-4-25 Bathroom Fixtures-Four Lights
738725
8-9411-4-25 Bathroom Fixtures-Four Lights 738725
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920108235 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Slate
Product Name: Four Light Bath Bar
UPC: 822920108235
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738725
Product Name 8-9411-4-25 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details