Capital Lighting, Inc. 1-3001-5-8 Mid. Chandeliers-Candle 738700

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Five Light Chandelier UPC: 822920111181 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Five Light Chandelier UPC: 822920111181 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-3001-5-8 Mid. Chandeliers-Candle - 738700 - Capital Lighting, Inc.
Columbus, OH, USA
1-3001-5-8 Mid. Chandeliers-Candle
738700
1-3001-5-8 Mid. Chandeliers-Candle 738700
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: New Tortoise Shell with Silver Product Name: Five Light Chandelier UPC: 822920111181 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: New Tortoise Shell with Silver
Product Name: Five Light Chandelier
UPC: 822920111181
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738700
Product Name 1-3001-5-8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details