Capital Lighting, Inc. 13-44 Foyer/Hall Lanterns-Open Frame 738062

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Qty: 4 Wattage: 40 Finish: Aged Brass Product Name: Four Light Tall Foyer UPC: 782042513549 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Qty: 4 Wattage: 40 Finish: Aged Brass Product Name: Four Light Tall Foyer UPC: 782042513549 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
13-44 Foyer/Hall Lanterns-Open Frame - 738062 - Capital Lighting, Inc.
Columbus, OH, USA
13-44 Foyer/Hall Lanterns-Open Frame
738062
13-44 Foyer/Hall Lanterns-Open Frame 738062
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Qty: 4 Wattage: 40 Finish: Aged Brass Product Name: Four Light Tall Foyer UPC: 782042513549 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Qty: 4
Wattage: 40
Finish: Aged Brass
Product Name: Four Light Tall Foyer
UPC: 782042513549
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738062
Product Name 13-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details