Capital Lighting, Inc. 13-11 Sconces-Drum Shades 738060

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 6 Bulb Qty: 1 Wattage: 40 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 782042513563 Category: Interior Canopy: 11.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 6 Bulb Qty: 1 Wattage: 40 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 782042513563 Category: Interior Canopy: 11.75``H

Suppliers

Company
Product
Description
Supplier Links
13-11 Sconces-Drum Shades - 738060 - Capital Lighting, Inc.
Columbus, OH, USA
13-11 Sconces-Drum Shades
738060
13-11 Sconces-Drum Shades 738060
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 6 Bulb Qty: 1 Wattage: 40 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 782042513563 Category: Interior Canopy: 11.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 6
Bulb
Qty: 1
Wattage: 40
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 782042513563
Category: Interior
Canopy: 11.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738060
Product Name 13-11 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details