Capital Lighting, Inc. 13-04 Mid. Chandeliers-Candle 738039

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 6 Wattage: 40 Finish: Aged Brass Product Name: Six Light Wide Foyer UPC: 782042513556 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 6 Wattage: 40 Finish: Aged Brass Product Name: Six Light Wide Foyer UPC: 782042513556 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
13-04 Mid. Chandeliers-Candle - 738039 - Capital Lighting, Inc.
Columbus, OH, USA
13-04 Mid. Chandeliers-Candle
738039
13-04 Mid. Chandeliers-Candle 738039
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Qty: 6 Wattage: 40 Finish: Aged Brass Product Name: Six Light Wide Foyer UPC: 782042513556 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Qty: 6
Wattage: 40
Finish: Aged Brass
Product Name: Six Light Wide Foyer
UPC: 782042513556
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 738039
Product Name 13-04 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details