Capital Lighting, Inc. 22482 Lamps-Accent Lamps 737995

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
22482 Lamps-Accent Lamps - 737995 - Capital Lighting, Inc.
Columbus, OH, USA
22482 Lamps-Accent Lamps
737995
22482 Lamps-Accent Lamps 737995
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737995
Product Name 22482 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details