Capital Lighting, Inc. 31454 Lamps-Accent Lamps 737967

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Wooden Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Wooden Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
31454 Lamps-Accent Lamps - 737967 - Capital Lighting, Inc.
Columbus, OH, USA
31454 Lamps-Accent Lamps
737967
31454 Lamps-Accent Lamps 737967
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Wooden Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Wooden
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737967
Product Name 31454 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details