Capital Lighting, Inc. 28264 Lamps-Table Lamps 737966

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Wooden Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Wooden Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
28264 Lamps-Table Lamps - 737966 - Capital Lighting, Inc.
Columbus, OH, USA
28264 Lamps-Table Lamps
737966
28264 Lamps-Table Lamps 737966
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Wooden Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Wooden
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737966
Product Name 28264 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details