Capital Lighting, Inc. 48033 Mid. Chandeliers-Glass Down 737927

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
48033 Mid. Chandeliers-Glass Down - 737927 - Capital Lighting, Inc.
Columbus, OH, USA
48033 Mid. Chandeliers-Glass Down
737927
48033 Mid. Chandeliers-Glass Down 737927
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737927
Product Name 48033 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details