Capital Lighting, Inc. 28397 Lamps-Floor Lamps 737917

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
28397 Lamps-Floor Lamps - 737917 - Capital Lighting, Inc.
Columbus, OH, USA
28397 Lamps-Floor Lamps
737917
28397 Lamps-Floor Lamps 737917
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737917
Product Name 28397 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details