Capital Lighting, Inc. 48190 Bathroom Fixtures-Two Lights 737905

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
48190 Bathroom Fixtures-Two Lights - 737905 - Capital Lighting, Inc.
Columbus, OH, USA
48190 Bathroom Fixtures-Two Lights
737905
48190 Bathroom Fixtures-Two Lights 737905
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737905
Product Name 48190 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details