Capital Lighting, Inc. 51891 Exterior -Post/Pier Head 737899

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
51891 Exterior -Post/Pier Head - 737899 - Capital Lighting, Inc.
Columbus, OH, USA
51891 Exterior -Post/Pier Head
737899
51891 Exterior -Post/Pier Head 737899
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: TBD
Qty: 1
Wattage: 100
Finish: Antique
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737899
Product Name 51891 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details