Capital Lighting, Inc. 37892 Exterior -Wall Mt./Flush 737897

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Natural Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Natural Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
37892 Exterior -Wall Mt./Flush - 737897 - Capital Lighting, Inc.
Columbus, OH, USA
37892 Exterior -Wall Mt./Flush
737897
37892 Exterior -Wall Mt./Flush 737897
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Natural Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 4
Bulb
Type: TBD
Qty: 1
Wattage: 100
Finish: Natural
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737897
Product Name 37892 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details