Capital Lighting, Inc. 51996 Bathroom Fixtures-Two Lights 737893

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51996 Bathroom Fixtures-Two Lights - 737893 - Capital Lighting, Inc.
Columbus, OH, USA
51996 Bathroom Fixtures-Two Lights
737893
51996 Bathroom Fixtures-Two Lights 737893
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Length 6.00
Extension: 6
Bulb
Type: TBD
Qty: 2
Wattage: 100
Finish: Brown
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737893
Product Name 51996 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details