Capital Lighting, Inc. 55982 Bathroom Fixtures-Two Lights 737892

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
55982 Bathroom Fixtures-Two Lights - 737892 - Capital Lighting, Inc.
Columbus, OH, USA
55982 Bathroom Fixtures-Two Lights
737892
55982 Bathroom Fixtures-Two Lights 737892
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Verdigris
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737892
Product Name 55982 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details