Capital Lighting, Inc. 51691 Bathroom Fixtures-Two Lights 737890

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51691 Bathroom Fixtures-Two Lights - 737890 - Capital Lighting, Inc.
Columbus, OH, USA
51691 Bathroom Fixtures-Two Lights
737890
51691 Bathroom Fixtures-Two Lights 737890
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: TBD Qty: 2 Wattage: 100 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Extension: 6
Bulb
Type: TBD
Qty: 2
Wattage: 100
Finish: Verdigris
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737890
Product Name 51691 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details