Capital Lighting, Inc. 56532 Bathroom Fixtures-Two Lights 737879

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
56532 Bathroom Fixtures-Two Lights - 737879 - Capital Lighting, Inc.
Columbus, OH, USA
56532 Bathroom Fixtures-Two Lights
737879
56532 Bathroom Fixtures-Two Lights 737879
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Verdigris Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Verdigris
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737879
Product Name 56532 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details