Capital Lighting, Inc. 56563 Bathroom Fixtures-Three Lights 737876

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
56563 Bathroom Fixtures-Three Lights - 737876 - Capital Lighting, Inc.
Columbus, OH, USA
56563 Bathroom Fixtures-Three Lights
737876
56563 Bathroom Fixtures-Three Lights 737876
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Natural
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737876
Product Name 56563 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details