Capital Lighting, Inc. 56589 Bathroom Fixtures-Four Lights 737874

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
56589 Bathroom Fixtures-Four Lights - 737874 - Capital Lighting, Inc.
Columbus, OH, USA
56589 Bathroom Fixtures-Four Lights
737874
56589 Bathroom Fixtures-Four Lights 737874
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737874
Product Name 56589 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details