Capital Lighting, Inc. 56691 Island/Pool Table-2 Light Bar 737847

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56691 Island/Pool Table-2 Light Bar - 737847 - Capital Lighting, Inc.
Columbus, OH, USA
56691 Island/Pool Table-2 Light Bar
737847
56691 Island/Pool Table-2 Light Bar 737847
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737847
Product Name 56691 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details