Capital Lighting, Inc. 47704 Mid. Chandeliers-Candle 737845

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
47704 Mid. Chandeliers-Candle - 737845 - Capital Lighting, Inc.
Columbus, OH, USA
47704 Mid. Chandeliers-Candle
737845
47704 Mid. Chandeliers-Candle 737845
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737845
Product Name 47704 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details