Capital Lighting, Inc. 28511 Island/Pool Table-2 Light Bar 737841

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28511 Island/Pool Table-2 Light Bar - 737841 - Capital Lighting, Inc.
Columbus, OH, USA
28511 Island/Pool Table-2 Light Bar
737841
28511 Island/Pool Table-2 Light Bar 737841
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737841
Product Name 28511 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details